DELL logo

DELL Latitude E6520 Intel® Core™ i7 i7-2620M 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41345
Info modified on:
28 Jan 2025, 10:29:26
Short summary description DELL Latitude E6520 Intel® Core™ i7 i7-2620M 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

DELL Latitude E6520, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Latitude E6520 Intel® Core™ i7 i7-2620M 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

DELL Latitude E6520. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.