DELL logo

DELL PowerEdge R610 server 160 GB Rack (1U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 4 GB DDR3-SDRAM 502 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51570
Info modified on:
19 Jul 2024, 20:08:35
Short summary description DELL PowerEdge R610 server 160 GB Rack (1U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 4 GB DDR3-SDRAM 502 W:

DELL PowerEdge R610, 2,26 GHz, E5520, 4 GB, DDR3-SDRAM, 160 GB, Rack (1U)

Long summary description DELL PowerEdge R610 server 160 GB Rack (1U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 4 GB DDR3-SDRAM 502 W:

DELL PowerEdge R610. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,26 GHz, Processor model: E5520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 160 GB, HDD size: 2.5". Ethernet LAN. Power supply: 502 W. Chassis type: Rack (1U)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.