DELL logo

DELL 4610X data projector 3500 ANSI lumens XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38083
Info modified on:
21 Jan 2020, 15:26:52
Short summary description DELL 4610X data projector 3500 ANSI lumens XGA (1024x768):

DELL 4610X, 3500 ANSI lumens, XGA (1024x768), 2000:1, 762 - 7797,8 mm (30 - 307"), 1,2 - 10 m, Lamp

Long summary description DELL 4610X data projector 3500 ANSI lumens XGA (1024x768):

DELL 4610X. Projector brightness: 3500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source (economic mode): 2500 h, Lamp power: 280 W. Focal length range: 18.2 - 21.8 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.