DELL logo

DELL 452-11506 laptop dock/port replicator Docking Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180901
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL 452-11506 laptop dock/port replicator Docking Black:

DELL 452-11506, Docking, USB Type-A, Black, Precision M4600 Precision M4700 Precision M4800 Precision M6600 Precision M6700 Precision M6800, 240 W, 288 mm

Long summary description DELL 452-11506 laptop dock/port replicator Docking Black:

DELL 452-11506. Connectivity technology: Docking, USB connector type: USB Type-A. Product colour: Black, Compatibility: Precision M4600 Precision M4700 Precision M4800 Precision M6600 Precision M6700 Precision M6800. Power consumption (typical): 240 W. Width: 288 mm, Depth: 170 mm, Height: 53,7 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.