DELL 407-BCFM, Fiber optic, 10000 Mbit/s, SFP+, 30 m, 10 Gigabit Ethernet, Dell
DELL 407-BCFM. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Brand compatibility: Dell, Compatible products: - Dell Networking Z9100 - Dell Networking S4048-ON - Dell Networking S4048T-ON - Dell Networking...