DELL logo

DELL 407-BBVJ network transceiver module 10000 Mbit/s SFP+

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
321540
Info modified on:
09 May 2025, 10:28:26
Short summary description DELL 407-BBVJ network transceiver module 10000 Mbit/s SFP+:

DELL 407-BBVJ, 10000 Mbit/s, SFP+, LC, 300 m, 10GBase-SR, Black, Stainless steel

Long summary description DELL 407-BBVJ network transceiver module 10000 Mbit/s SFP+:

DELL 407-BBVJ. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC. Product colour: Black, Stainless steel, Compatible products: - PowerEdge R910 - PowerEdge R815 - PowerEdge R715 - PowerEdge R720 - Poweredge R720xd - PowerEdge.... Quantity per pack: 1 pc(s). Country of origin: Malaysia

The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.