DELL Vostro 3902, 3,6 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Ubuntu Linux
DELL Vostro 3902. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® 705. Operating system installed: Ubuntu Linux. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC