DELL PowerVault MD3800i, 3,6 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (2U), Grey
DELL PowerVault MD3800i. Total installed storage capacity: 3,6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 446,3 mm, Depth: 602 mm, Height: 86,8 mm, Weight: 29,3 kg. Product colour: Grey