DELL Precision M3800, Intel® Core™ i7, 2,3 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 16 GB, 512 GB
DELL Precision M3800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712HQ, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, White