DELL logo

DELL Precision M3800 Intel® Core™ i7 i7-4712HQ Mobile workstation 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional UK English Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131609
Info modified on:
22 Jan 2025, 06:27:18
Short summary description DELL Precision M3800 Intel® Core™ i7 i7-4712HQ Mobile workstation 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional UK English Black, Silver:

DELL Precision M3800, Intel® Core™ i7, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Precision M3800 Intel® Core™ i7 i7-4712HQ Mobile workstation 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Windows 7 Professional UK English Black, Silver:

DELL Precision M3800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712HQ, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.