DELL logo

DELL Precision T3600 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM Windows 7 Professional Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78067
Info modified on:
23 Jul 2024, 20:46:01
Short summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM Windows 7 Professional Workstation Black:

DELL Precision T3600, 2,8 GHz, Intel® Xeon® E5 Family, E5-1603, 4 GB, DVD+/-RW, Windows 7 Professional

Long summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM Windows 7 Professional Workstation Black:

DELL Precision T3600. Processor frequency: 2,8 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1603. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD+/-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: Workstation. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.