DELL logo

DELL Inspiron 3493 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10221
Info modified on:
02 Feb 2025, 23:05:42
Short summary description DELL Inspiron 3493 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Black, Silver:

DELL Inspiron 3493, Intel® Core™ i7, 1,3 GHz, 35,6 cm (14"), 8 GB, 512 GB, Black, Silver

Long summary description DELL Inspiron 3493 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Black, Silver:

DELL Inspiron 3493. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Product colour: Black, Silver. Weight: 1,79 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.