DELL Inspiron 3482, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 4 GB, 64 GB, Black, Silver
DELL Inspiron 3482. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Product colour: Black, Silver. Weight: 1,79 kg