DELL logo

DELL Intel Xeon E5-2697 v4 processor 2,3 GHz 45 MB Smart Cache

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143553
Info modified on:
17 Jul 2025, 16:37:25
Short summary description DELL Intel Xeon E5-2697 v4 processor 2,3 GHz 45 MB Smart Cache:

DELL Intel Xeon E5-2697 v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, Intel, E5-2697V4, 2,3 GHz

Long summary description DELL Intel Xeon E5-2697 v4 processor 2,3 GHz 45 MB Smart Cache:

DELL Intel Xeon E5-2697 v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: - PowerConnect 3548P - PowerEdge C4130 - PowerEdge C6320 - PowerEdge FC630 - PowerEdge M630 -...

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.