DELL logo

DELL Intel Core i3-4130 processor 3,4 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76339
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL Intel Core i3-4130 processor 3,4 GHz 3 MB L3:

DELL Intel Core i3-4130, Intel® Core™ i3, LGA 1150 (Socket H3), 22 nm, i3-4130, 3,4 GHz, 64-bit

Long summary description DELL Intel Core i3-4130 processor 3,4 GHz 3 MB L3:

DELL Intel Core i3-4130. Processor family: Intel® Core™ i3, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4400, On-board graphics card memory: 1,7 GB, On-board graphics card base frequency: 350 MHz. Market segment: Desktop, PCI Express configurations: 1x8, 1x16, 2x4, 2x8

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.