DELL logo

DELL Vostro 3350 Intel® Core™ i5 i5-2520M 33,8 cm (13.3") HD 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6490M Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53755
Info modified on:
23 Jan 2025, 19:11:29
Short summary description DELL Vostro 3350 Intel® Core™ i5 i5-2520M 33,8 cm (13.3") HD 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6490M Windows 7 Professional:

DELL Vostro 3350, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description DELL Vostro 3350 Intel® Core™ i5 i5-2520M 33,8 cm (13.3") HD 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6490M Windows 7 Professional:

DELL Vostro 3350. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Professional

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.