DELL Latitude 3350, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Latitude 3350. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,8 kg