DELL logo

DELL Inspiron 3277 Intel® Pentium® 4415U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Linux Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56404
Info modified on:
28 Dec 2023, 04:46:51
Short summary description DELL Inspiron 3277 Intel® Pentium® 4415U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Linux Wi-Fi 5 (802.11ac) Black:

DELL Inspiron 3277, 54,6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 1 TB, Linux

Long summary description DELL Inspiron 3277 Intel® Pentium® 4415U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Linux Wi-Fi 5 (802.11ac) Black:

DELL Inspiron 3277. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 2,3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 610. Built-in camera. Operating system installed: Linux. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.