DELL logo

DELL XPS 13-L321x Intel® Core™ i7 i7-3667U Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55907
Info modified on:
24 Jan 2025, 20:43:23
Short summary description DELL XPS 13-L321x Intel® Core™ i7 i7-3667U Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver:

DELL XPS 13-L321x, Intel® Core™ i7, 2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13-L321x Intel® Core™ i7 i7-3667U Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black, Silver:

DELL XPS 13-L321x. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1,36 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.