DELL logo

DELL PowerVault MD3200i disk array 4 TB Rack (2U) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30791
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerVault MD3200i disk array 4 TB Rack (2U) Grey:

DELL PowerVault MD3200i, 4 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (2U), Grey

Long summary description DELL PowerVault MD3200i disk array 4 TB Rack (2U) Grey:

DELL PowerVault MD3200i. Total installed storage capacity: 4 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 446,3 mm, Depth: 561 mm, Height: 86,8 mm, Weight: 29,3 kg. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.