DELL logo

DELL OptiPlex 3060 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22237
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL OptiPlex 3060 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux SFF PC Black:

DELL OptiPlex 3060, 3,6 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Ubuntu Linux

Long summary description DELL OptiPlex 3060 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux SFF PC Black:

DELL OptiPlex 3060. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 5,26 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.