DELL logo

DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97900
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF Mini PC Black:

DELL OptiPlex 3046, 3,7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 128 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF Mini PC Black:

DELL OptiPlex 3046. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.