DELL logo

DELL Precision 3660 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58342
Info modified on:
20 Dec 2024, 05:43:33
Short summary description DELL Precision 3660 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black:

DELL Precision 3660, Intel® Core™ i7, i7-12700K, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision 3660 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 10 Pro Tower Workstation Black:

DELL Precision 3660. Processor family: Intel® Core™ i7, Processor model: i7-12700K. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.