DELL logo

DELL Latitude 6430u Intel® Core™ i7 i7-3687U Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74680
Info modified on:
25 Jan 2025, 22:11:00
Short summary description DELL Latitude 6430u Intel® Core™ i7 i7-3687U Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver:

DELL Latitude 6430u, Intel® Core™ i7, 2,1 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 6430u Intel® Core™ i7 i7-3687U Laptop 35,6 cm (14") HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver:

DELL Latitude 6430u. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3687U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.