DELL Inspiron One 2330, 58,4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8 Pro
DELL Inspiron One 2330. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650M, On-board graphics card model: Intel® HD Graphics 2500. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black, Silver