DELL Latitude E5430, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 4 GB, 500 GB, Grey
DELL Latitude E5430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Grey. Weight: 2,04 kg