DELL S2230MX, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 2 ms, Black
DELL S2230MX. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black