DELL Latitude E7240, Intel® Core™ i5, 2 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB
DELL Latitude E7240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 31,8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Ubuntu Linux. Product colour: Black, Silver. Weight: 1,36 kg