DELL PowerVault TL1000, Storage auto loader & library, Tape Cartridge, Serial Attached SCSI (SAS), 1U, Serial Attached SCSI (SAS), LTO-4, LTO-5, LTO-6, LTO-7, LTO-8
DELL PowerVault TL1000. Product type: Storage auto loader & library, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Maximum supported storage capacity: 22,5 TB. Power requirements: 100-127 VAC; 200-240 VAC (4-2 A), 50-60 Hz. Width: 445 mm, Depth: 850 mm, Height: 44 mm