DELL logo

DELL S2817Q computer monitor 70,9 cm (27.9") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73081
Info modified on:
27 May 2024, 13:33:16
Short summary description DELL S2817Q computer monitor 70,9 cm (27.9") 3840 x 2160 pixels 4K Ultra HD LED Black:

DELL S2817Q, 70,9 cm (27.9"), 3840 x 2160 pixels, 4K Ultra HD, LED, 2 ms, Black

Long summary description DELL S2817Q computer monitor 70,9 cm (27.9") 3840 x 2160 pixels 4K Ultra HD LED Black:

DELL S2817Q. Display diagonal: 70,9 cm (27.9"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.