DELL logo

DELL S2240T computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224459
Info modified on:
27 May 2024, 12:20:06
Short summary description DELL S2240T computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver:

DELL S2240T, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 12 ms, Black, Silver

Long summary description DELL S2240T computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver:

DELL S2240T. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 12 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.