DELL logo

DELL C3760dn Colour 2400 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87588
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL C3760dn Colour 2400 x 600 DPI A4:

DELL C3760dn, Laser, Colour, 2400 x 600 DPI, A4, 35 ppm, Network ready

Long summary description DELL C3760dn Colour 2400 x 600 DPI A4:

DELL C3760dn. Print technology: Laser, Colour. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Display: LCD. Network ready

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.