DELL logo

DELL PowerEdge T420 server Tower (5U) Intel® Xeon® E5 Family E5-2430 2,2 GHz 1100 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52833
Info modified on:
23 Jul 2024, 20:45:40
Short summary description DELL PowerEdge T420 server Tower (5U) Intel® Xeon® E5 Family E5-2430 2,2 GHz 1100 W:

DELL PowerEdge T420, 2,2 GHz, E5-2430, DVD Super Multi, 1100 W, Tower (5U)

Long summary description DELL PowerEdge T420 server Tower (5U) Intel® Xeon® E5 Family E5-2430 2,2 GHz 1100 W:

DELL PowerEdge T420. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2,2 GHz, Processor model: E5-2430. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.