DELL logo

DELL Inspiron N5040 Intel® Pentium® P6200 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158981
Info modified on:
23 Jan 2025, 18:11:26
Short summary description DELL Inspiron N5040 Intel® Pentium® P6200 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black:

DELL Inspiron N5040, Intel® Pentium®, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description DELL Inspiron N5040 Intel® Pentium® P6200 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black:

DELL Inspiron N5040. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2,13 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.