DELL logo

DELL Inspiron One 2020 Intel Pentium G G2030T 50,8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81370
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron One 2020 Intel Pentium G G2030T 50,8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

DELL Inspiron One 2020, 50,8 cm (20"), HD+, Intel Pentium G, 4 GB, 1 TB, Windows 8

Long summary description DELL Inspiron One 2020 Intel Pentium G G2030T 50,8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

DELL Inspiron One 2020. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel Pentium G, Processor frequency: 2,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.