DELL PowerEdge R7515, 2,8 GHz, 7282, 16 GB, DDR4-SDRAM, 480 GB, Rack (2U)
DELL PowerEdge R7515. Processor family: AMD EPYC, Processor frequency: 2,8 GHz, Processor model: 7282. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Chassis type: Rack (2U)