DELL UltraSharp 1707FP, 43,2 cm (17"), 1280 x 1024 pixels, 8 ms, Black, Silver
DELL UltraSharp 1707FP. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver