DELL Precision T1650, 3,2 GHz, Intel® Xeon® E3 V2 Family, E3-1225V2, 4 GB, DVD+/-RW, Windows 7 Professional
DELL Precision T1650. Processor frequency: 3,2 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1225V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD+/-RW. On-board graphics card model: Intel® HD Graphics P4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: Workstation. Product colour: Black