DELL Precision T3620, 3,8 GHz, Intel® Xeon® E3 v6, 8 GB, 1 TB, DVD±RW, Windows 10 Pro
DELL Precision T3620. Processor frequency: 3,8 GHz, Processor family: Intel® Xeon® E3 v6, Processor model: E3-1270V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P400. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black