Dell Wyse C90LE7, 1 GHz, VIA C7, C7 1.0, VIA VX855, 2 GB, 2 GB
Dell Wyse C90LE7. Processor frequency: 1 GHz, Processor family: VIA C7, Processor model: C7 1.0. Internal memory: 2 GB, Maximum internal memory: 2 GB. Total storage capacity: 4 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Cable lock slot type: Kensington