Dell Wyse logo

Dell Wyse C90LEW 1 GHz Windows Embedded Standard 2009 2,7 kg Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71901
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse C90LEW 1 GHz Windows Embedded Standard 2009 2,7 kg Black:

Dell Wyse C90LEW, 1 GHz, VIA VX855, 1 GB, 2 GB, 2 GB, 1920 x 1200 pixels

Long summary description Dell Wyse C90LEW 1 GHz Windows Embedded Standard 2009 2,7 kg Black:

Dell Wyse C90LEW. Processor frequency: 1 GHz, Motherboard chipset: VIA VX855. Internal memory: 1 GB, Maximum internal memory: 2 GB. Total storage capacity: 2 GB. Maximum resolution: 1920 x 1200 pixels. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.