DeepCool HTPC-200, Cooler, 8 cm, 600 RPM, 2500 RPM, Black, Metallic, Red
DeepCool HTPC-200. Type: Cooler, Fan diameter: 8 cm, Rotational speed (min): 600 RPM, Rotational speed (max): 2500 RPM. Voltage: 12 V. Width: 90 mm, Depth: 97 mm, Height: 47 mm. Product colour: Black, Metallic, Red