DeepCool logo

DeepCool DA500 power supply unit 500 W 24-pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29233
Info modified on:
02 Dec 2024, 14:58:40
End of life date:
02 Dec 2024
Short summary description DeepCool DA500 power supply unit 500 W 24-pin ATX ATX Black:

DeepCool DA500, 500 W, 100 - 240 V, 47 - 63 Hz, 8 A, Active, 110 W

Long summary description DeepCool DA500 power supply unit 500 W 24-pin ATX ATX Black:

DeepCool DA500. Total power: 500 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, Motherboard power cable length: 45 cm, SATA power cable length: 400,500 mm. Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze, Supported motherboard form factors: ATX. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS, Certification: CE / FCC / CCC / CB / EAC / TUV

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.