Dahua Technology logo

Dahua Technology XVR5116HS-S2 Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27581
Info modified on:
14 Mar 2024, 17:23:29
Short summary description Dahua Technology XVR5116HS-S2 Black:

Dahua Technology XVR5116HS-S2, Black, H.264, H.264+, 1920×1080 1280×1024 1280×720 1024×768, Fast, Next, Pause, Play, Previous, Repeat, Shuffle, Slow, Stop, Zoom, Embedded LINUX, 30 fps

Long summary description Dahua Technology XVR5116HS-S2 Black:

Dahua Technology XVR5116HS-S2. Product colour: Black, Video compression formats: H.264, H.264+, Playback resolutions supported: 1920×1080 1280×1024 1280×720 1024×768. Ethernet interface type: Gigabit Ethernet, Supported network protocols: HTTP, TCP/IP, IPv4/IPv6, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS, IP Filter, PPPoE,DDNS, FTP, Alarm.... HDD interface: Serial ATA, Maximum HDD capacity: 8 TB. Power consumption (typical): 10 W. Dimensions (WxDxH): 260 x 236 x 48 mm, Weight: 750 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.