Dahua Technology Lite NVR4204-P, 4 channels, 1920 x 1080 pixels, 1920 x 1080, 1280 x 1024, 1280 x 720 , 1024 x 768, 20000 Kbit/s, 128 user(s), H.264, H.264+, M-JPEG
Dahua Technology Lite NVR4204-P. Video input channels: 4 channels, Maximum resolution: 1920 x 1080 pixels, Supported resolutions: 1920 x 1080, 1280 x 1024, 1280 x 720 , 1024 x 768. Maximum storage capacity: 12 TB, HDD interface: Serial ATA III. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3af, IEEE 802.3at, Supported network protocols: HTTP, TCP/IP, IPv4/IPv6, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS, IP Filter, PPPoE,DDNS, FTP. Rack capacity: 1U, Brand compatibility: Any brand, Product colour: Black. Power consumption (typical): 20 W, Output current: 4 A, Output voltage: 12 V