Dahua Technology logo

Dahua Technology Entry IPC-HFW1839TC-A-IL Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/Wall/Pole

Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3442
Info modified on:
04 Nov 2024, 15:17:59
Short summary description Dahua Technology Entry IPC-HFW1839TC-A-IL Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/Wall/Pole:

Dahua Technology Entry IPC-HFW1839TC-A-IL, IP security camera, Indoor & outdoor, Wired, CE-LVD: EN62368-1; CE-EMC: 2014/30/EU, Ceiling/Wall/Pole, White

Long summary description Dahua Technology Entry IPC-HFW1839TC-A-IL Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/Wall/Pole:

Dahua Technology Entry IPC-HFW1839TC-A-IL. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/Wall/Pole, Product colour: White, Form factor: Bullet. Minimum illumination: 0,0008 lx, Angle of rotation: 360°, Tilt angle range: 0 - 90°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Night vision distance: 30 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.