D-Link logo

D-Link Layer2+ Unified Wired/Wireless Gigabit Switch Managed L2+ Power over Ethernet (PoE) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59062
Info modified on:
20 Dec 2023, 16:50:12
End of life date:
01 Jun 2017
Short summary description D-Link Layer2+ Unified Wired/Wireless Gigabit Switch Managed L2+ Power over Ethernet (PoE) Black:

D-Link Layer2+ Unified Wired/Wireless Gigabit Switch, Managed, L2+, Full duplex, Power over Ethernet (PoE)

Long summary description D-Link Layer2+ Unified Wired/Wireless Gigabit Switch Managed L2+ Power over Ethernet (PoE) Black:

D-Link Layer2+ Unified Wired/Wireless Gigabit Switch. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8000 entries, Switching capacity: 88 Gbit/s. Power over Ethernet (PoE)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.