D-Link logo

D-Link DSL 504T wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72672
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DSL 504T wireless router Fast Ethernet:

D-Link DSL 504T, Ethernet LAN, ADSL

Long summary description D-Link DSL 504T wireless router Fast Ethernet:

D-Link DSL 504T. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u. Authentication method: PAP, CHAP. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Telnet, HTTP. LED indicators: Power. Power consumption (typical): 12 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.