D-Link DSL-2641B, ADSL
D-Link DSL-2641B. Networking standards: IEEE 802.11g, VPN support: Multiple IPSec/PPTP/L2TP Passthrough. DSL specification: ADSL/ADSL2/ADSL2+. Certification: LVD RoHS. Weight: 327 g. WLAN data transfer rates supported: 54 Mbit/s, Dimensions (WxDxH): 196 x 121 x 32 mm, Power requirements: 12VDC/1A, 100 - 120VAC 50/60Hz, 200 - 240VAC