D-Link logo

D-Link DP-301P+ print server Ethernet LAN Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103600
Info modified on:
21 Oct 2022, 10:32:10
Short summary description D-Link DP-301P+ print server Ethernet LAN Black, Silver:

D-Link DP-301P+, Black, Silver, 2 MB, Ethernet LAN, 10,100 Mbit/s, 100BASE-TX, 10BASE-T, TCP/IP, NetBEUI, AppleTalk, LPR, SMB, IPP

Long summary description D-Link DP-301P+ print server Ethernet LAN Black, Silver:

D-Link DP-301P+. Product colour: Black, Silver. Flash memory: 2 MB. Network connection type: Ethernet LAN, Ethernet LAN data rates: 10,100 Mbit/s, Copper ethernet cabling technology: 100BASE-TX, 10BASE-T. Supported network protocols: TCP/IP, NetBEUI, AppleTalk, LPR, SMB, IPP. Input current: 2.5 A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.